IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > water filters > Philips AC4052/00

AC4052 Clean air system

Brand: Philips
Product code: AC4052/00
EAN/UPC code:
Category: water filters 
Release date: 01 Jul 2007
Info modified on: 06 Sep 2008 13:12:59
Fresh air at home - Always with 6-stage CleanAir System
AC4052/00 Philips
429k

Specs
Alternatives
Options
Technical details
Cord length 1.8 m
EAN F-box 87 10103 31496 7 (Western Europe)
87 10103 31448 6 (China)
Noise level < 49 (JIS compliance)
Product dimensions Approx. H490 X W281 X D216 mm; 5.0Kg
Input frequency 50/ 60 Hz
Input voltage 220-240 V
Cable length 1.8 m
Air inlet mesh Christal Silver
CADR/ft³ > 60 min
CTV 8834 052 00000
Control button colour Silver Blue
Control panel Christal Silver
ESP particle filter AC4105
F-box Approx. H575 x W352 x D283 mm; 6.5Kg
Technical details
Gas removal efficiency > 99 (run at hi speed over 3 mins inside 1m3 box)
Operating humidity range 20 - 90 %
Operating temperature range (T-T) 5 - 40 °C
Particle removal efficiency > 99 (particle size at 0.02 - 10 µm)
Power consumption 34 (at 220V~, hi speed)
36 (at 220-240V~, hi speed)
Rear Housing Translucent Algiers Blue
Recommended room size Up to 20
Zeolite gas filter AC4115
12 NC code 8834 052 00010 (Western Europe)
8834 052 00710 (China)
€153.50